EN
  • EN
  • DE

STV828

Part No STV828
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348816-STV828
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV828 CAD Model

Description

The STV828 from STMicroelectronics is a robust and efficient power switch designed for a wide array of applications. This versatile component is engineered to cater to the demanding requirements of modern power management systems, offering a high level of performance and reliability.

Key Features

  • High Current Capability: The STV828 is capable of handling high current loads, making it suitable for applications that demand a significant amount of power.
  • Thermal Protection: With built-in thermal protection, the STV828 ensures safe operation by automatically shutting down in the event of overheating, thereby protecting the circuit from potential damage.
  • Low Standby Power: The device is designed to consume minimal power when in standby mode, contributing to energy efficiency in the overall system design.
  • Overcurrent Protection: This power switch includes overcurrent protection, which prevents damage to the device and the system by cutting off the power in case of excessive current flow.
  • Wide Operating Voltage Range: The STV828 operates over a broad voltage range, accommodating various power supply standards and ensuring compatibility with different system architectures.

Applications

The STV828's robust design and protective features make it an ideal choice for numerous applications, including:

  • Power supply control circuits
  • Overcurrent and short-circuit protection modules
  • Computer and server hardware
  • Industrial control systems
  • Consumer electronics

Product Summary

The STV828 power switch from STMicroelectronics is a high-performance solution designed to meet the stringent requirements of modern electronic systems. With its ability to handle high currents, coupled with advanced protection features such as thermal shutdown and overcurrent protection, this component ensures safe and reliable operation across a variety of applications. The STV828 stands out for its low standby power consumption and wide operating voltage range, making it a versatile and energy-efficient choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess