Products specifications Report Issue?

Win Source Part Number 1083331-OR2C06A2J160DB
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2C06A2J160DB CAD Model

Description

The 1083331-OR2C06A2J160DB is a limited supply electronic component from Lucent that is designed for use in OEM parts (O-R) categories.

  • Popularity: low
  • Counterfeit Risk: threatened by a moderate percentage of fake products.
  • Description: This component is suitable for use in various applications and is known for its reliable performance.
  • Supply Status: shortage
  • Disclaimer: If you are looking for an alternative electronic component, you can check out our cross-reference list for compatible products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Crystal, FA-20H, 26 Mhz, 9 Pf
Need more? Email Us
ECAD model for Q24FA20H00005 FA-20H 26 MHZ 9.0PF
Dell
Need more? Email Us
ECAD model for R7910G21676
Vishay
Need more? Email Us
ECAD model for RGL41J/26
TT Electronics
Need more? Email Us
ECAD model for PCF2010H-20-301RWI
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
ECAD model for RIF-RHM-1-H
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ECAD model for PHE-5411-10
Dell
Need more? Email Us
ECAD model for R630GSFF9587
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI
Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention