STMicroelectronics HCC4081BM2 Quad 2-Input AND Gate
The HCC4081BM2 is a robust and reliable integrated circuit produced by STMicroelectronics, designed to perform the logical AND operation on four pairs of binary inputs. As a member of the 4000 series CMOS logic ICs, it offers a combination of high noise immunity and low power consumption, making it an excellent choice for a wide range of digital applications.
This quad 2-input AND gate is encapsulated in a DIP-14 (Dual In-line Package) format, ensuring easy integration into through-hole PCB designs. Each of the four independent AND gates within the HCC4081BM2 can be utilized to process signals with two inputs, outputting a high level only when both inputs are high, in accordance with the truth table of an AND gate.
Key Features:
- Logic Type: Quad 2-input AND gate
- Package Type: DIP-14, suitable for through-hole mounting
- Supply Voltage Range: Wide operating voltage range, typically from 3V to 15V, accommodating various logic level requirements
- Power Consumption: Low power characteristics inherent to CMOS technology, enhancing battery life in portable devices
- Noise Immunity: Enhanced noise immunity for improved performance in electrically noisy environments
- Fan-out: High fan-out capability, allowing the output to drive multiple inputs without degradation of signal integrity
- Temperature Range: Designed to operate over a wide temperature range, ensuring reliability under varying environmental conditions
The HCC4081BM2 is a versatile component that can be used in digital systems requiring logical conjunction operations, such as computational logic, control systems, and various types of digital circuitry. Its dependability and ease of use make it a preferred choice for both hobbyists and professionals looking to build or maintain reliable digital systems.
STMicroelectronics' commitment to quality ensures that the HCC4081BM2 meets stringent industry standards, providing a high-performance solution for your digital logic needs. Whether you're designing a new system or troubleshooting an existing one, the HCC4081BM2 offers the functionality and performance you can trust.