EN
  • EN
  • DE

STV8223A2

Part No STV8223A2
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097332-STV8223A2
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV8223A2 CAD Model

Description

Overview of STV8223A2 from STMicroelectronics

The STV8223A2 is a high-performance integrated circuit produced by STMicroelectronics, designed to cater to the demanding needs of contemporary audio and video applications. This versatile chip is an ideal solution for manufacturers looking to enhance the multimedia capabilities of their products with a reliable and efficient component.

Key Features

  • Dual-Mode Functionality: The STV8223A2 operates seamlessly in both audio and video modes, providing flexibility for a wide range of applications.
  • Audio Processing: It offers superb audio processing capabilities, including volume control, tone adjustment, and balance, ensuring high-quality sound reproduction.
  • Video Processing: The chip also excels in video processing with features that enhance picture quality and provide stable video signals.
  • Integration: Its integrated design reduces the need for external components, simplifying the circuit design and saving on space and cost.

Applications

The STV8223A2 is suitable for a variety of applications, including:

  • Television sets
  • Audio amplifiers
  • Video recorders
  • Home theater systems

Technical Specifications

The STV8223A2 boasts a range of technical specifications that make it a robust choice for multimedia applications:

  • Supply Voltage Range: Designed to operate within a specific voltage range, ensuring compatibility with various power supplies.
  • Low Power Consumption: Engineered for efficiency, the chip consumes minimal power, making it suitable for energy-conscious designs.
  • High Integration: With its highly integrated features, the STV8223A2 reduces the need for additional components, streamlining the design process.
  • Robust Temperature Range: Capable of operating across a wide temperature range, the chip is reliable under varying environmental conditions.

Support and Resources

STMicroelectronics provides extensive support and resources for the STV8223A2, including datasheets, technical documentation, application notes, and design guidelines. Customers can also access professional technical support for assistance with integration, optimization, and troubleshooting.

In summary, the STV8223A2 from STMicroelectronics is a powerful and versatile IC that offers a comprehensive solution for audio and video processing needs in a range of consumer electronics. Its combination of dual-mode operation, high-quality audio and video processing, and integrated design make it an excellent choice for manufacturers seeking to create high-performance multimedia products.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess