EN
  • EN
  • DE

STV8218-1

Part No STV8218-1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348808-STV8218-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STV8218-1 CAD Model

Description

The STV8218-1 is a cutting-edge integrated demodulator and decoder designed by STMicroelectronics, aimed at providing an all-in-one solution for digital television applications. This high-performance product is engineered to support a variety of digital TV standards, making it a versatile choice for manufacturers looking to integrate into their digital TV receivers, set-top boxes, and similar devices.

Key Features

  • Integrated Demodulation: The STV8218-1 features an advanced demodulation system capable of handling both QPSK and 8PSK modulation, ensuring compatibility with a wide range of satellite broadcast standards.
  • MPEG-2 Decoding: Equipped with a powerful MPEG-2 decoder, this product can efficiently process standard-definition (SD) and high-definition (HD) video streams, delivering crisp and clear images.
  • Error Correction: With built-in forward error correction (FEC) capabilities, the STV8218-1 ensures reliable data transmission even in challenging signal conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power usage, making it an environmentally friendly choice for energy-conscious applications.
  • Flexible Memory Interface: The product accommodates a range of memory interfaces, allowing for easy integration with various system architectures and memory types.
  • Programmable Transport Stream Output: The STV8218-1 offers a programmable transport stream output mode, providing flexibility in handling different types of data streams and user requirements.

Applications

The STV8218-1 is ideal for a variety of digital television applications, including:

  • Satellite set-top boxes
  • Integrated digital televisions (IDTVs)
  • Personal video recorders (PVRs)
  • Network interface modules (NIMs)

Technical Specifications

STMicroelectronics has designed the STV8218-1 to meet rigorous industry standards, ensuring high reliability and performance. The device's technical specifications are tailored to meet the demanding requirements of modern digital TV solutions.

For detailed technical specifications, datasheets, application notes, and further information, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess