Microchip Technology MIC24LC256I EEPROM
The MIC24LC256I from Microchip Technology is a 256-Kilobit (32 K x 8) serial Electrically Erasable PROM (EEPROM) with a voltage range of 2.5V to 5.5V. This device is designed for optimal storage solutions where reliable and low-power non-volatile memory is essential. It is particularly suitable for advanced, mission-critical applications that require data retention without the need for an external power source.
One of the key features of the MIC24LC256I is its I²C™ compatible interface, which allows for easy integration into most microcontroller-based systems. The I²C interface is a two-wire serial bus that provides simple and efficient communication between devices. This EEPROM operates at clock frequencies up to 400 kHz, enabling fast data transfer rates that are essential for high-performance applications.
The MIC24LC256I boasts a self-timed erase/write cycle, meaning no external erase or write timing is necessary. This feature simplifies the process of storing data, as the device automatically handles all the timing requirements for erasing and writing operations. The typical erase/write cycle time is 5 ms, ensuring quick and efficient data handling.
For data security, the MIC24LC256I includes write protection by using both software and hardware methods. The software data protection is implemented with a write control byte, while hardware data protection is achieved through the write protect (WP) pin. These protection features prevent accidental data overwriting and ensure the integrity of the stored information.
Additionally, the device is designed with an endurance of 1 million erase/write cycles and a data retention period of 200 years, guaranteeing a long life span for stored data. This robustness makes the MIC24LC256I an excellent choice for applications that require a reliable and durable memory solution.
The MIC24LC256I comes in various package types, including the standard 8-lead PDIP, SOIC, and TSSOP packages. This variety allows designers to choose the most suitable package for their specific application and design constraints. Whether it is for industrial, automotive, or consumer electronics, the MIC24LC256I provides a flexible and reliable EEPROM solution that designers can trust.