EN
  • EN
  • DE

STV7801S2

Part No STV7801S2
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097327-STV7801S2
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV7801S2 CAD Model

Description

The STV7801S2 from STMicroelectronics is a state-of-the-art system-on-chip (SoC) designed to cater to the demanding requirements of advanced digital applications. This highly integrated SoC combines robust processing capabilities with versatile features, making it an ideal solution for a wide range of multimedia and interactive applications.

Key Features:

  • Powerful Processing Core: At the heart of the STV7801S2 is a high-performance CPU that ensures smooth and efficient operation, even in the most processor-intensive scenarios.
  • Advanced Graphics: The SoC includes a dedicated graphics processing unit (GPU) that supports high-definition video playback and complex graphical user interfaces, providing a rich visual experience.
  • Connectivity: With built-in support for various communication protocols, the STV7801S2 offers excellent connectivity options, including USB, Ethernet, and more, facilitating easy integration into existing systems.
  • Memory Interface: The chip is equipped with a flexible memory interface that supports a range of memory types, ensuring ample storage and quick data access for demanding applications.
  • Audio Capabilities: High-fidelity audio processing is a cornerstone of the STV7801S2, making it suitable for applications where sound quality is paramount.

Applications:

The versatility of the STV7801S2 allows it to be used in a variety of applications, including but not limited to:

  • Smart TVs and set-top boxes
  • Interactive kiosks and digital signage
  • Gaming consoles and entertainment systems
  • Advanced security and surveillance systems

With its combination of performance, connectivity, and multimedia features, the STV7801S2 is a perfect choice for developers looking to create sophisticated and responsive digital products. STMicroelectronics continues to push the boundaries of SoC technology with this powerful and flexible solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess