EN
  • EN
  • DE

STV6110

Part No STV6110
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348746-STV6110
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV6110 CAD Model

Description

The STV6110 by STMicroelectronics is a cutting-edge satellite tuner integrated circuit (IC) designed for digital satellite reception systems. This advanced silicon tuner is a perfect solution for both Direct Broadcast Satellite (DBS) and digital satellite system applications, offering unparalleled performance and integration.

The STV6110 operates within the 950 MHz to 2150 MHz frequency range, making it highly versatile for a wide array of satellite services. It features a low-phase noise controlled by a fully integrated Phase-Locked Loop (PLL) with an embedded Voltage Controlled Oscillator (VCO), ensuring high-quality signal reception and demodulation.

With its low-power consumption and reduced footprint, the STV6110 is designed to be highly efficient and compact, making it an ideal choice for modern, space-constrained satellite receiver systems. The device supports both QPSK and 8PSK demodulation schemes, catering to the needs of both standard and high-definition broadcasts.

The STV6110 includes an I2C bus interface, which allows for seamless integration with other components within a satellite receiver system. This interface provides ease of control and flexibility, enabling the device to work in perfect harmony with other ICs, such as demodulators and microcontrollers.

STMicroelectronics has equipped the STV6110 with an automatic gain control (AGC) loop, which contributes to optimal signal level at the analog-to-digital converter (ADC) input, thus improving the overall signal quality and reliability. Moreover, the IC is designed to meet the stringent requirements of the European Broadcasting Union (EBU) and the Digital Video Broadcasting (DVB) standards.

The STV6110 is available in a compact QFN-24 package, providing a space-saving solution without compromising on functionality. This product is a testament to STMicroelectronics' commitment to providing high-performance, reliable, and cost-effective solutions for the global satellite reception market.

For designers and engineers looking for a robust and efficient satellite tuner IC, the STV6110 from STMicroelectronics offers the perfect blend of performance, integration, and innovation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7313 $60.5955
85+ $1.4207 $120.7595
130+ $1.3768 $178.9840
175+ $1.3317 $233.0475
225+ $1.2878 $289.7550
300+ $1.1550 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess