EN
  • EN
  • DE

LM339EDT

Part No LM339EDT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 83345-LM339EDT
Popularity Low
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian LM339EDT CAD Model

Description

STMicroelectronics LM339EDT - Quad Differential Comparator

The LM339EDT is a high-performance quad differential comparator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is crafted to provide a reliable solution for applications requiring multiple voltage level detections and comparisons. With its low power consumption and wide single or dual supply range, the LM339EDT is an ideal choice for power-sensitive systems.

Key Features

  • Wide Supply Voltage Range: The LM339EDT operates from a single supply voltage of 2V to 36V or a dual supply range of ±1V to ±18V, making it versatile for a variety of applications.
  • Low Supply Current Drain: It has a low supply current drain independent of the supply voltage, which stands at 0.8 mA typical, ensuring energy efficiency in your designs.
  • Low Input Biasing Current: The input biasing current is 25 nA typical, which contributes to the precision of the comparator.
  • Low Input Offset Voltage: The LM339EDT features a low input offset voltage of 2 mV typical, enhancing the accuracy of the device.
  • Output Compatibility: The output can be connected to other voltage levels regardless of the supply voltage, providing flexibility in interfacing with other logic levels.
  • Wide Operating Temperature Range: The device is operational over a wide temperature range from -40°C to 125°C, suitable for demanding environments.

Applications

The LM339EDT is used in various applications that require multiple voltage level sensing and precise voltage comparison. Some of the common applications include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Motor controllers
  • Alarm circuits
  • Window comparators
  • Multiple limit switches

With its robust design and reliable performance, the STMicroelectronics LM339EDT is an excellent choice for designers looking for a precise and efficient quad comparator. Whether you are working on consumer electronics, automotive systems, or industrial controls, the LM339EDT offers the functionality and reliability needed for complex electronic circuits.

For detailed information, datasheets, and support resources, please visit the official STMicroelectronics website or contact their support team.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess