EN
  • EN
  • DE

STLC2150

Part No STLC2150
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description BLUETOOTH RADIO TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 346186-STLC2150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLC2150 CAD Model

Description

The STLC2150 from STMicroelectronics is a highly integrated Bluetooth System-on-Chip (SoC) designed for the next generation of wireless applications. This advanced SoC combines robust wireless connectivity with energy efficiency, making it ideal for a wide range of Internet of Things (IoT) applications, wearable devices, and smart home technologies.

Key Features

  • Bluetooth 5.0 Compliant: The STLC2150 supports the latest Bluetooth 5.0 standard, offering improved data rates, longer range, and enhanced connectivity options compared to previous iterations.
  • Low Power Consumption: With a focus on power efficiency, this SoC is optimized for battery-powered devices, ensuring longer operation times and reduced charging frequency.
  • Integrated ARM Cortex-M0 Processor: At the heart of the STLC2150 is a powerful ARM Cortex-M0 processor, providing ample computational power for complex wireless applications while maintaining low power consumption.
  • On-chip Memory: It includes on-chip memory for program storage and execution, which simplifies the design and reduces external component count.
  • Advanced Security Features: The SoC incorporates advanced security protocols to safeguard wireless communications against unauthorized access and potential threats.

Applications

  • Smart Wearables
  • Wireless Audio Devices
  • Health and Fitness Monitors
  • Smart Home Automation
  • IoT Sensors and Actuators

The STLC2150 is not just a Bluetooth chip; it is a versatile and powerful solution that can serve as the cornerstone of modern wireless products. Its integration of radio, processing power, and security features, all within a low-power architecture, makes it an excellent choice for developers looking to create innovative and efficient wireless devices.

With STMicroelectronics' commitment to quality and support, the STLC2150 stands out as a reliable and capable component for your next wireless project.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1194 $63.5820
70+ $1.7394 $121.7580
105+ $1.6851 $176.9355
145+ $1.6309 $236.4805
185+ $1.5766 $291.6710
250+ $1.4137 $353.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess