EN
  • EN
  • DE

STV5347-AA5

Part No STV5347-AA5
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003191-STV5347-AA5
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV5347-AA5 CAD Model

Description

The STV5347-AA5 is a high-performance integrated circuit from STMicroelectronics, designed for advanced video processing applications. This versatile chip is an ideal choice for manufacturers and developers looking to enhance the visual experience in a range of consumer electronics, including televisions, digital set-top boxes, and multimedia devices.

Key Features

  • Advanced Video Decoding: The STV5347-AA5 supports multiple video formats, ensuring compatibility with a wide array of video streams and providing users with a seamless viewing experience.
  • High-Quality Image Processing: Equipped with sophisticated image enhancement technologies, this IC delivers crisp, clear images with improved color accuracy and contrast.
  • Scalability: The product is designed to work in various configurations, allowing for scalability and flexibility in product design and development.
  • Low Power Consumption: Energy efficiency is a core feature of the STV5347-AA5, making it suitable for devices where power consumption is a critical consideration.
  • Robust Connectivity: With multiple input and output options, this IC can easily be integrated into systems with various peripherals and display technologies.

Applications

The versatility of the STV5347-AA5 makes it a perfect fit for a wide range of applications. It can be utilized in:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • Media centers and multimedia devices

Technical Specifications

The STV5347-AA5 boasts technical specifications that ensure high performance and reliability:

  • Support for various video and audio formats
  • Advanced de-interlacing and noise reduction algorithms
  • On-chip memory for streamlined operations
  • Programmable interfaces for enhanced control

With its robust feature set and adherence to the latest industry standards, the STV5347-AA5 from STMicroelectronics represents a smart choice for developers looking to create products with superior video capabilities. Its combination of performance, energy efficiency, and flexibility makes it a valuable component in any video processing solution.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess