EN
  • EN
  • DE

P60NS04Z

Part No P60NS04Z
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 266310-P60NS04Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P60NS04Z CAD Model

Description

The STMicroelectronics P60NS04Z is a high-performance N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This power semiconductor device is a crucial component in modern electronic circuits, offering low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The P60NS04Z boasts a low on-state resistance, which minimizes power loss and heat generation, enhancing the overall efficiency of the device.
  • High Current Capability: With the ability to handle a continuous drain current, this MOSFET can support applications requiring high current without performance degradation.
  • Fast Switching Speed: The fast switching characteristics of the P60NS04Z make it ideal for high-frequency operation, contributing to improved performance in power conversion and management applications.
  • Robust Thermal Performance: The device is designed to operate reliably over a wide temperature range, ensuring consistent performance even under thermal stress.
  • Enhanced Durability: Engineered for longevity, the P60NS04Z is built to withstand the rigors of demanding environments and applications.

Applications

The versatility of the P60NS04Z allows it to be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management solutions
  • Automotive applications
  • High-efficiency power supplies

Technical Specifications

The P60NS04Z MOSFET is characterized by its technical specifications that make it suitable for high-performance applications:

  • Drain-source voltage (VDS): 40V
  • Continuous drain current (ID): 60A
  • Power dissipation (PD): 110W
  • Operating temperature range: -55°C to 175°C

In conclusion, the STMicroelectronics P60NS04Z N-channel MOSFET is an exceptional choice for designers looking for a robust, efficient, and reliable power switching solution. Its low on-resistance, high current handling, and fast switching speeds make it an ideal component for advanced electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess