The STV0362T from STMicroelectronics is an advanced demodulation and decoding chip designed for the digital television market. This high-performance integrated circuit is engineered to support both DVB-T (Digital Video Broadcasting - Terrestrial) and DVB-H (Digital Video Broadcasting - Handheld) standards, providing a versatile solution for manufacturers looking to create a range of products from fixed televisions to portable devices.
Key Features
- Multi-standard Support: The STV0362T is capable of demodulating both DVB-T and DVB-H signals, allowing for a wide range of applications in various devices.
- High-Performance Demodulation: This chip offers robust performance in signal demodulation, ensuring clear and reliable reception even in challenging signal conditions.
- Integrated Error Correction: It comes with built-in forward error correction (FEC) capabilities, enhancing signal reliability and quality.
- Low Power Consumption: Designed with power efficiency in mind, the STV0362T is suitable for portable devices where battery life is crucial.
- Compact Design: Its small form factor enables integration into space-constrained devices without compromising performance.
Applications
The STV0362T is an ideal choice for a variety of applications, including:
- Set-top boxes for digital terrestrial television
- Portable television units
- PC TV cards
- Television-enabled mobile devices
Technical Specifications
- Supply Voltage: 3.3V (typical)
- Operating Temperature: -20°C to 70°C
- Package: LQFP 64 (10x10 mm)
The STV0362T is a testament to STMicroelectronics' commitment to providing cutting-edge technology for the digital broadcasting industry. Its combination of multi-standard support, high-performance demodulation, and low power consumption makes it a highly attractive solution for device manufacturers looking to deliver top-quality digital TV experiences to consumers.