The STMicroelectronics HCC4011BM2 is a high-performance integrated circuit that belongs to the family of CMOS logic quad 2-input NAND gates. This robust and versatile chip is designed to operate over a wide range of supply voltages, making it suitable for a variety of digital applications. The HCC4011BM2 is known for its low power consumption and high noise immunity, characteristics that are essential for reliable operation in today's electronic devices.
Key Features
- Wide Operating Voltage Range: The device can function effectively across a voltage range of 3V to 18V, catering to the needs of both low and high-power applications.
- Low Power Consumption: Its CMOS technology ensures that the power consumption is minimal, especially in the static state, thereby conserving energy and extending battery life in portable devices.
- High Noise Immunity: The inherent design of the HCC4011BM2 provides excellent resistance to electrical noise, a critical feature for stable performance in industrial environments.
- Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which means the chip provides consistent performance regardless of high or low output levels.
- Medium Speed Operation: With a typical propagation delay time of 50ns at 10V, the HCC4011BM2 strikes a balance between speed and power efficiency.
Applications
The versatility of the HCC4011BM2 allows it to be used in a wide range of applications, from simple logic control circuits to more complex systems. It is commonly used in:
- Automotive systems
- Telecommunications
- Data processing
- Alarm systems
- Industrial electronics
The HCC4011BM2 is available in a variety of packages, including the DIP-14 package, which is suitable for through-hole mounting, making it easy to integrate into both prototyping and production environments. With its robust performance and STMicroelectronics' commitment to quality, the HCC4011BM2 is a reliable choice for designers and engineers looking for a NAND gate solution.