STV0361A1R - Advanced Demodulator for Digital TV Broadcasts
The STV0361A1R is an innovative demodulator component designed by STMicroelectronics, a leader in the semiconductor industry. This advanced integrated circuit is specifically engineered to demodulate digital terrestrial and cable broadcasts in compliance with the DVB-T (Digital Video Broadcasting - Terrestrial) and DVB-C (Digital Video Broadcasting - Cable) standards.
Key Features
- Compatibility: The STV0361A1R is compatible with both 64 and 256 QAM (Quadrature Amplitude Modulation) for cable and COFDM (Coded Orthogonal Frequency Division Multiplexing) for terrestrial reception, making it a versatile solution for a wide range of applications.
- Performance: It delivers exceptional performance with advanced features such as automatic carrier recovery, robust timing recovery, and equalization algorithms that ensure reliable reception even under challenging conditions.
- Integration: This demodulator integrates seamlessly with other components in a digital TV receiver system, reducing the overall system complexity and cost.
- Low Power Consumption: Designed with energy efficiency in mind, the STV0361A1R maintains low power consumption, which is crucial for portable and consumer electronics applications.
Applications
The STV0361A1R demodulator is ideal for a variety of applications including:
- Set-top boxes
- Integrated Digital TVs (iDTVs)
- Personal Video Recorders (PVRs)
- PC TV cards
Technical Specifications
The device features a wide range of technical specifications that cater to the latest requirements in digital broadcasting:
- Supply Voltage: Typically 3.3V for I/O, 1.2V for digital core
- Package: Small form factor that is easy to integrate into various designs
- Interface: I2C bus for control by the system microprocessor
Overall, the STV0361A1R from STMicroelectronics stands out as a top-tier solution for manufacturers looking to implement a high-quality digital demodulation system within their products. Its robust feature set and adaptability to different broadcasting standards ensure that it will continue to be a preferred choice for the foreseeable future.