STU75N3LLH6-S-H - A High-Efficiency Power MOSFET from STMicroelectronics
The STU75N3LLH6-S-H is a cutting-edge Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is specifically designed to address the demanding requirements of high-efficiency power conversion systems. With its robust construction and advanced technology, this MOSFET is an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), motor control, automotive systems, and other power-intensive applications.
The STU75N3LLH6-S-H boasts an exceptionally low on-state resistance (RDS(on)) of just 0.0036 ohms, which significantly reduces conduction losses and enhances overall system efficiency. This feature is particularly beneficial in applications where energy efficiency is paramount. The device operates at a maximum continuous drain current (ID) of 75A, making it suitable for high current operations.
With a maximum drain-source voltage (VDS) of 30V, the STU75N3LLH6-S-H ensures safe operation under typical circuit conditions. Its threshold voltage (VGS(th)) is also carefully optimized to facilitate easy drive and to minimize switching losses.
One of the key advantages of this Power MOSFET is its 100% avalanche tested design, which guarantees robustness and reliability even under the most strenuous conditions. This feature is critical for applications that may experience unexpected voltage spikes, ensuring that the MOSFET will not fail when subjected to these stress events.
The STU75N3LLH6-S-H is housed in a surface-mount DPAK package, which not only saves valuable board space but also provides excellent thermal performance. The package is designed to facilitate efficient heat dissipation, further contributing to the device's reliability and longevity.
STMicroelectronics' commitment to environmental sustainability is reflected in the STU75N3LLH6-S-H, as it complies with the RoHS directive and is free from environmentally harmful substances. Customers can be confident that they are choosing a product that meets current environmental standards while delivering exceptional performance.
In summary, the STU75N3LLH6-S-H from STMicroelectronics is a high-performance, reliable, and energy-efficient Power MOSFET that is well-suited for a variety of demanding applications. Its combination of low on-resistance, high current capability, and robust design makes it an excellent choice for designers looking to optimize their power conversion systems.