EN
  • EN
  • DE

STU35L01A

Part No STU35L01A
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993107-STU35L01A
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STU35L01A CAD Model

Description

The STU35L01A from STMicroelectronics is a high-performance, ultra-low-power dual operational amplifier integrated circuit designed to meet a wide range of requirements for various applications. This versatile op-amp combines the benefits of low-voltage operation with the precision and robustness expected from STMicroelectronics' products.

Key Features

  • Low Power Consumption: The STU35L01A is optimized for low-power applications, ensuring energy efficiency without sacrificing performance.
  • Wide Supply Voltage Range: With a supply voltage range from 2.7V to 5.5V, this operational amplifier is suitable for battery-operated devices and other applications with varying power supplies.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product, which provides excellent frequency response and makes it ideal for audio processing, filtering, and signal conditioning tasks.
  • Low Input Bias Current: The device exhibits low input bias current, which is crucial for high-impedance sensor applications and precision circuits.
  • Rail-to-Rail Output: The STU35L01A can swing its output voltage from rail to rail, maximizing the dynamic range in applications with limited supply voltages.
  • Stable with Low-Value Capacitive Loads: The op-amp remains stable even when driving low-value capacitive loads, which is essential for applications such as Digital-to-Analog Converter (DAC) buffering.

Applications

The STU35L01A is designed to serve a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensor interfaces and data acquisition systems
  • Active filtering
  • Medical instrumentation

Quality and Reliability

STMicroelectronics is committed to delivering products with the highest standards of quality and reliability. The STU35L01A operational amplifier is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the industry requirements and customer expectations.

With its combination of features, the STU35L01A is an excellent choice for designers looking for a reliable, energy-efficient operational amplifier for their next project.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess