EN
  • EN
  • DE

STU2N62K3

Part No STU2N62K3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 620V 2.2A IPAK / N-channel 620 V, 3 ohm, 2.2 A SuperMESH3 Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 620V
Current - Continuous Drain (Id) at 25°C 2.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.6Ohm at 1.1A, 10V
Vgs(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 15nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 340pF at 50V
Power Dissipation (Maximum) 45W (Tc)
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Part Number Series STU2N
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808540-STU2N62K3
Ultra Librarian 3D Model Ultra Librarian STU2N62K3 CAD Model

Description

The STU2N62K3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of the SuperMESH3™ Power MOSFET family, which is renowned for its exceptional efficiency and thermal performance. The STU2N62K3 is designed to handle high voltages up to 620V with a low on-resistance of 2.4 Ω typical, providing a current capacity of 2 A.

Encased in a robust DPAK package, the STU2N62K3 is engineered for applications requiring high-density power management. Its advanced technology ensures reduced conduction losses and improved switching performance, making it an ideal choice for high-efficiency power supplies, lighting applications, specifically LED lighting, and electronic ballasts, as well as for switch-mode power supplies (SMPS).

Key features of the STU2N62K3 include:

  • Breakdown Voltage (V<sub>BRDSS): 620 V
  • Continuous Drain Current (I<sub>D): 2 A
  • On-resistance (R<sub>DS(on)): 2.4 Ω typical
  • Low gate charge (Q<sub>g)
  • Low input capacitance (C<sub>iss)
  • 100% avalanche tested
  • High dv/dt and avalanche capabilities
  • High frequency operation

The STU2N62K3 also boasts a high level of reliability, with features such as 100% avalanche testing which ensures ruggedness against unexpected voltage spikes. The device's high dv/dt capability makes it resilient in fast-switching scenarios, while its low gate charge and input capacitance contribute to reduced switching losses, thus promoting energy efficiency.

STMicroelectronics' commitment to environmental sustainability is evident in the STU2N62K3, which is compliant with RoHS and Halogen-Free directives. This ensures that the product is suitable for use in environmentally sensitive applications and aligns with global efforts to reduce hazardous substances in electronic components.

Whether you're designing for industrial, consumer, or lighting applications, the STU2N62K3 offers a powerful, efficient, and reliable solution that meets the stringent requirements of modern electronic circuits.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9076 $54.4560
135+ $0.7447 $100.5345
210+ $0.7214 $151.4940
290+ $0.6982 $202.4780
375+ $0.6749 $253.0875
500+ $0.6051 $302.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,998 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess