EN
  • EN
  • DE

STTH9012TV1

Part No STTH9012TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast recovery - 1200 V diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) (per Diode) 45A
Voltage - Forward (Vf) (Maximum) @ If 2.1V @ 45A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 125ns
Current - Reverse Leakage @ Vr 30μA @ 1200V
Operating Temperature - Junction 150°C (Maximum)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 1262223-STTH9012TV1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH9012TV1
Introduction Date March 02, 2006
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STTH9012TV1 CAD Model

Description

The STTH9012TV1 from STMicroelectronics is a state-of-the-art ultrafast high voltage rectifier designed for applications that require efficient and reliable power conversion. This component is particularly suited for use in switch-mode power supplies, high-frequency converters, and power factor correction circuits.

Key Features

  • Voltage Rating: The STTH9012TV1 is capable of withstanding repetitive peak reverse voltage up to 1200V, making it ideal for high voltage applications.
  • Fast Switching Speed: With an ultrafast recovery time of less than 35ns, this rectifier minimizes power loss and improves efficiency in high-speed switching applications.
  • High Current Capability: The device can handle an average forward current of 9A, ensuring reliable performance in demanding situations.
  • Low Forward Voltage Drop: A low forward voltage drop reduces thermal stress and improves overall system efficiency.
  • Robust Design: The STTH9012TV1 is designed to be robust against thermal runaway and ensures a high level of reliability.

Applications

The versatility of the STTH9012TV1 allows it to be used in a wide range of applications including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • High-frequency inverters
  • Free-wheeling diodes in converters
  • Snubber diodes

Package and Quality

The STTH9012TV1 is available in the TO-220AB package, which is known for its excellent thermal performance and ease of mounting on printed circuit boards. STMicroelectronics is committed to delivering high-quality products, and this rectifier is no exception. It complies with the rigorous standards for industrial-grade components, ensuring a long operational life and consistent performance.

Conclusion

For engineers and designers looking for a reliable and efficient solution for high-speed, high-voltage applications, the STTH9012TV1 ultrafast high voltage rectifier from STMicroelectronics offers an optimal balance of performance and robustness. Its fast switching capabilities, high current handling, and low power loss characteristics make it an excellent choice for modern power conversion challenges.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess