EN
  • EN
  • DE

STTH2004S

Part No STTH2004S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 194799-STTH2004S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH2004S CAD Model

Description

STTH2004S - High Efficiency Ultrafast Diode

The STTH2004S, from STMicroelectronics, is a state-of-the-art ultrafast diode, designed specifically for high efficiency in various power conversion applications. This component is a part of the Turbo 2 series, which is renowned for its superior performance in terms of switching speed and robustness in high-temperature environments.

With a repetitive peak reverse voltage of 400 V and an average forward current of 20 A, the STTH2004S is optimized for use in high-frequency power supplies and converters. It is also well-suited for power factor correction circuits, where its ability to handle high surge currents and its low forward voltage drop are particularly advantageous.

The diode's ultrafast switching capability, with a reverse recovery time as low as 35 ns, ensures minimal power loss during the switching process, making it an excellent choice for applications requiring high efficiency. This feature, combined with its low leakage current, contributes to reduced thermal stress and improved reliability over the product's lifespan.

Encased in an insulated TO-220AB package, the STTH2004S not only provides electrical isolation but also offers improved heat dissipation characteristics. The package is designed to be compatible with standard mounting processes, which facilitates easy integration into a wide range of electronic assemblies.

Key features of the STTH2004S include:

  • High junction temperature capability (Tj max: 175°C)
  • Low static and dynamic losses
  • High surge capability
  • Insulated package: Insulating voltage = 2000 V RMS

STMicroelectronics' commitment to environmental sustainability is evident in the STTH2004S, as it complies with the European Union's RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

In summary, the STTH2004S ultrafast diode is an ideal component for designers seeking to enhance the performance and efficiency of their power conversion systems. Its superior switching speed, thermal performance, and robustness make it a reliable and energy-efficient solution for a broad spectrum of applications.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2042 $64.4294
16+ $7.5525 $120.8400
24+ $7.3169 $175.6056
33+ $7.0802 $233.6466
43+ $6.8445 $294.3135
57+ $6.1365 $349.7805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess