EN
  • EN
  • DE

STTH12012TV1

Part No STTH12012TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Ultrafast recovery - 1200 V diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Maximum) @ If 2.25V @ 60A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 125ns
Current - Reverse Leakage @ Vr 30μA @ 1200V
Operating Temperature - Junction 150°C (Maximum)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 1262136-STTH12012TV1
Manufacturer Homepage www.st.com
Family Name STTH12012TV1
Introduction Date March 02, 2006
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH12012TV1 CAD Model

Description

STTH12012TV1 - Ultrafast High Voltage Rectifier

The STTH12012TV1 is a state-of-the-art ultrafast high voltage rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This rectifier is specifically engineered to meet the rigorous demands of high efficiency converters and freewheeling diodes in switching power supplies, as well as other power switching applications.

With a reverse voltage of 1200V and an average forward current of 12A, the STTH12012TV1 is built to handle high-power circuits with ease. This component is particularly well-suited for use in power factor correction (PFC) circuits, where it helps to improve the efficiency and stability of the power supply.

The device's ultrafast switching capability, with a remarkable reverse recovery time, minimizes losses during power conversion, making it an excellent choice for high-frequency operations. This feature is crucial in reducing switching losses and improving the overall efficiency of the application it is used in.

One of the key benefits of the STTH12012TV1 is its robust construction, which includes a junction temperature range that allows for reliable operation even under extreme conditions. The device also features low leakage current and high surge current capability, ensuring that it can withstand transient conditions without compromise to its performance.

The package of the STTH12012TV1 is designed to optimize the thermal performance and power handling capability. It comes in an insulated TO-220AB package, which provides excellent heat dissipation and electrical isolation, making it easier to mount and safer to handle.

STMicroelectronics also ensures that the STTH12012TV1 meets the highest quality and reliability standards, which is why it is widely trusted by engineers and professionals in the electronics industry. Whether you're designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the STTH12012TV1 is a reliable and efficient solution for your high voltage rectification needs.

For detailed specifications, application notes, and additional resources, customers can visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess