EN
  • EN
  • DE

BYM36D

Part No BYM36D
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156687-BYM36D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYM36D CAD Model

Description

Introducing the BYM36D Rectifier Diode from NXP

The BYM36D is a robust and efficient rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-quality component is specifically engineered to meet the demanding requirements of electronic circuits that require rectification processes. The BYM36D is a versatile solution for a wide range of applications, including power supplies, inverters, and other high-voltage rectification circuits.

Key Features:

  • Voltage Rating: The BYM36D boasts a repetitive peak reverse voltage (V<sub>RRM) of 1000V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 3A, this diode can handle significant power levels, ensuring reliable operation in various electronic devices.
  • High Surge Current Capability: It has a non-repetitive peak forward surge current (I<sub>FSM) of 100A, which is essential for withstanding surge conditions that may occur in the circuit.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • Fast Switching Speed: The BYM36D offers fast switching capabilities, which is beneficial for high-frequency rectification and minimizes switching losses.

Package and Mounting:

The BYM36D comes in an industry-standard DO-201AD package, which is known for its ease of installation and robustness. Its axial leads are designed for through-hole mounting, which ensures a secure and durable connection to the printed circuit board (PCB).

Reliability and Compliance:

NXP's commitment to quality ensures that the BYM36D meets strict industry standards for reliability and performance. It is compliant with RoHS directives, making it an environmentally friendly choice for electronic manufacturers who are conscious of their environmental impact.

Applications:

Due to its high-voltage capability and efficient performance, the BYM36D is ideally suited for a variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC-to-DC converters
  • Reverse battery protection
  • Energy storage systems

In conclusion, the BYM36D from NXP is a reliable and efficient choice for designers looking to incorporate a high-performance rectifier diode into their electronic designs. Its robust construction, high voltage and current ratings, and fast switching speeds make it a versatile component for a multitude of applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess