EN
  • EN
  • DE

VND5025AK

Part No VND5025AK
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP24
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 757956-VND5025AK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5025AK CAD Model

Description

Introducing the VND5025AK Double Channel High-Side Driver

The VND5025AK, a powerful automotive-grade double channel high-side driver, is a remarkable product from STMicroelectronics designed to deliver robust performance for driving resistive, inductive, and capacitive loads. This advanced component is particularly well-suited for applications that demand high reliability and efficiency, such as automotive environments where it can be used for controlling various types of lights, heaters, and motors.

This high-side driver is part of STMicroelectronics' VIPower M0-5 family and is built using ST's proprietary VIPower technology to provide a smart solution to drive 12V automotive grounded loads through a 3V and 5V CMOS-compatible interface. The VND5025AK can handle a wide range of supply voltages, making it versatile for various automotive applications.

Key Features of the VND5025AK:

  • Double Channel Output: The device features two independent channels, each capable of delivering up to 60V and 25A (with appropriate cooling), providing flexibility in controlling two separate loads.
  • Thermal Protection: With built-in thermal shutdown, the VND5025AK ensures safe operation by automatically turning off in case of overheating, thus protecting the device and the system it controls.
  • Current Limitation: Each channel is equipped with current limitation to prevent damage from overcurrent conditions, enhancing the safety and longevity of the application.
  • Diagnostic Functions: The driver includes diagnostic features that provide feedback on the status of the device and the load, such as open load detection and feedback of thermal shutdown status, which are essential for system monitoring and troubleshooting.
  • Load Dump Protection: The VND5025AK is designed to withstand load dump pulses up to 45V, which is critical for automotive applications where voltage spikes can occur.

With its compact package and integrated protections, the VND5025AK is an ideal solution for driving high-power loads in automotive applications. Its robust design and advanced features ensure reliable performance in the demanding automotive environment, making it a top choice for designers looking to improve the safety, efficiency, and reliability of their automotive systems.

For detailed technical specifications and application guidance, the VND5025AK datasheet and support documentation are available on the STMicroelectronics website.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9436 $59.4360
24+ $4.8776 $117.0624
37+ $4.7251 $174.8287
51+ $4.5726 $233.2026
66+ $4.4202 $291.7332
88+ $3.9628 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,241 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess