EN
  • EN
  • DE

STTH100W04C

Part No STTH100W04C
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Turbo 2 ultrafast high voltage rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262129-STTH100W04C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH100W04C CAD Model

Description

STMicroelectronics STTH100W04C Ultra-Fast Diode

The STTH100W04C from STMicroelectronics is a high-performance ultra-fast diode designed to meet the rigorous demands of high-efficiency power electronics systems. This diode is part of the Turbo 2 Ultrafast High Voltage series, which is renowned for its low reverse recovery time (trr) and reduced switching losses. The STTH100W04C is engineered to enhance the reliability and efficiency of applications such as power supplies, inverters, and converters.

With a repetitive peak reverse voltage (VRRM) of 400 volts and an average forward current (IF(AV)) of 10 amperes, this diode is well-suited for high voltage operations. The device can handle surge currents up to 100 amperes, providing robust performance during transient conditions. Its ultra-fast recovery time minimizes power dissipation during switching, thereby improving the overall efficiency of the power conversion system.

The STTH100W04C features a junction temperature range from -40°C to +175°C, ensuring stable operation across a wide range of environmental conditions. The diode comes in a fully insulated TO-220AB package, which provides excellent heat dissipation and electrical isolation up to 2500 volts RMS. This packaging makes the STTH100W04C an ideal choice for applications where electrical safety is a concern.

Key features of the STTH100W04C include:

  • Ultra-fast switching with low reverse recovery time
  • High repetitive peak reverse voltage (VRRM) of 400V
  • Average forward current (IF(AV)) of 10A
  • Surge non-repetitive forward current (IFSM) of 100A
  • High junction temperature range (-40°C to +175°C)
  • Fully insulated TO-220AB package for optimal heat dissipation
  • Electrical isolation up to 2500V RMS

Designed with the latest semiconductor technology, the STTH100W04C is optimized for minimal conduction losses and maximum robustness. Its fast recovery time and high voltage capability make it an excellent choice for designers seeking to improve the performance and reliability of their power electronic systems. Whether used in industrial drives, power factor correction circuits, or high-frequency SMPS, the STTH100W04C diode from STMicroelectronics is a component that ensures efficiency and durability.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.5114 $109.0228
3+ $44.7274 $134.1822
4+ $43.3298 $173.3192
6+ $41.9323 $251.5938
8+ $40.5347 $324.2776
10+ $36.3409 $363.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess