EN
  • EN
  • DE

STTA806G

Part No STTA806G
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 8A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 8A Surface Mount D2PAK
Manufacturer STMicroelectronics
Series TURBOSWITCH™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTA806
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935635-STTA806G
Ultra Librarian 3D Model Ultra Librarian STTA806G CAD Model

Description

The STTA806G is a high-performance ultra-fast recovery diode designed by STMicroelectronics, renowned for its efficiency and reliability in high-frequency power switching applications. This diode is specifically engineered to meet the rigorous demands of modern-day electronic equipment, where speed and power efficiency are paramount.

Key Features

  • High Reverse Voltage: The STTA806G boasts an impressive reverse voltage of 600V, making it suitable for high-voltage applications.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, this diode minimizes energy loss and improves the efficiency of the overall system, which is critical for power converters and other high-speed switching circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and improved thermal efficiency, which can be crucial in high-power density designs.
  • High Surge Current Capability: Its robust design allows the STTA806G to handle high surge currents without degradation, ensuring reliability and longevity even under stressful conditions.

Applications

The STTA806G is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Power factor correction circuits (PFC)
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Technical Specifications

Parameter Value Package D2PAK Configuration Single Average Rectified Current (Io) 8 A Reverse Voltage (Vr) 600 V Recovery Time (trr) 35 ns Operating Junction Temperature (Tj) -40°C to 175°C

Conclusion

The STTA806G from STMicroelectronics is a testament to the company's commitment to providing advanced semiconductor solutions. Its ultra-fast recovery time, high surge current capability, and efficiency-enhancing features make it a top choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess