Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6.2Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 5.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 440pF at 25V
Power Dissipation (Maximum) 54W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-263 (IXTA)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1191236-IXTA2N80
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXTA2N80 CAD Model

Description

The IXYS 1191236-IXTA2N80 is a N-Channel MOSFET transistor with a drain-source breakdown voltage of 800V and a continuous drain current of 2A.

  • Drain-Source Breakdown Voltage: 800V
  • Continuous Drain Current: 2A
  • Maximum Rds On: 6.2Ohm @ 500mA, 10V
  • Gate-Source Voltage: ±20V
  • Maximum Gate Charge: 22nC @ 10V
  • Input Capacitance: 440pF @ 25V
  • Package: TO-263 (IXTA)
  • Power Dissipation: 54W
  • Operating Temperature Range: -55°C to 150°C
  • Application: Discrete Semiconductor Products

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.2018
ECAD model for RTQ035N03 TL
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Rohm Semiconductor
Lowest to $0.0699
ECAD model for RUM002N05G
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Rohm Semiconductor
Need more? Email Us
ECAD model for RU201-MC-TR
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Infineon Technologies
Benchmark MOSFETs Product Selection Guide | MOSFET N-CH 25V 12A DIRECTFET-S1
Lowest to $0.5485
ECAD model for IRF6709S2TRPBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Rohm Semiconductor
2.5V Drive Nch MOSFET
Lowest to $0.0528
ECAD model for RU1L002SN

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention