EN
  • EN
  • DE

STSPIN32F0TR

Part No STSPIN32F0TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IND & POWER CONV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Applications BLDC Controller
Core Processor ARM Cortex -M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I2C, SPI, UART/USART
Number of I/O 16
Supply Voltage (V) 8V ~ 45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VFQFPN (7x7)
Part Number Series STSPIN
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808815-STSPIN32F0TR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0TR CAD Model

Description

STSPIN32F0TR - Advanced BLDC Controller by STMicroelectronics

The STSPIN32F0TR is a cutting-edge, system-in-package solution designed by STMicroelectronics to drive three-phase brushless DC (BLDC) motors with ease and precision. This innovative product integrates a triple half-bridge gate driver with a powerful STM32F0 microcontroller, making it an ideal choice for applications requiring compact motor control systems with high performance and low power consumption.

Key Features:

  • Integrated Design: The STSPIN32F0TR combines a gate driver and microcontroller in one package, reducing design complexity and footprint.
  • Powerful Microcontroller: Equipped with an ARM Cortex-M0 core, the onboard STM32F0 microcontroller operates at 48 MHz, providing robust control capabilities and the flexibility to handle complex algorithms.
  • Advanced Gate Driver: The half-bridge gate driver can handle voltages up to 600 V, making the system suitable for a wide range of motor applications.
  • Protection Features: The device includes overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation and longevity of the motor system.
  • Development Support: STMicroelectronics provides comprehensive development tools and software libraries to facilitate application development and reduce time to market.

Applications:

The STSPIN32F0TR is versatile and can be used in various applications, including:

  • Home appliances (such as washing machines and air conditioners)
  • Industrial automation (conveyor belts, fans)
  • Automotive applications (pumps, fans)
  • Drones and RC hobbyist projects

With its integration of power and control in a single package, the STSPIN32F0TR simplifies the design of motor control applications. Its robust feature set and protection mechanisms make it a reliable choice for engineers looking to improve performance while minimizing space and complexity. Whether you are working on a small DIY project or a large industrial system, the STSPIN32F0TR offers a high-quality, efficient solution for your BLDC motor control needs.

You May Also Be Interested in

Ricoh
Lowest to $1.6979
Ricoh
Lowest to $5.6306
Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Lowest to $3.2490
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $8.1612

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7933 $53.7990
70+ $1.4714 $102.9980
110+ $1.4254 $156.7940
145+ $1.3795 $200.0275
190+ $1.3335 $253.3650
255+ $1.1955 $304.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,120 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess