Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 1000 V 4A Through Hole Axial
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Bulk
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-201AA, DO-27, Axial
Case / Package Axial
Family Name MUR41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886524-MUR4100E
Ultra Librarian 3D Model Ultra Librarian MUR4100E CAD Model

Description

The MUR4100E is a state-of-the-art ultrafast rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power conversion applications. This component is specifically engineered to minimize power loss and heat generation, making it an ideal choice for high-frequency power switching and rectification in a wide range of electronic devices.

Key Features:

  • Voltage Rating: The MUR4100E boasts a reverse voltage rating of 1000V, providing robust protection against high voltage spikes and surges in electrical circuits.
  • Current Capacity: With a forward current rating of 4A, this rectifier can handle significant power without compromising performance, making it suitable for demanding applications.
  • Ultrafast Recovery Time: Featuring an ultrafast recovery time of 50ns, the MUR4100E ensures minimal switching losses and is optimized for high-efficiency operation in fast-switching circuits.
  • High Temperature Operation: It is designed to operate at junction temperatures up to 175°C, allowing for reliable performance even under thermal stress.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Package: The device comes in an axial lead package, facilitating easy installation and compatibility with various PCB layouts.

Applications:

The MUR4100E is versatile and can be utilized in a multitude of applications, including:

  • Power supply management in consumer electronics
  • Switching power supplies
  • Converters and inverters in renewable energy systems
  • Automotive electrical systems
  • Industrial power control circuits

ON Semiconductor's MUR4100E is a robust and efficient solution for designers looking to enhance the performance of their power management systems. Its combination of high voltage capacity, fast switching speeds, and thermal resilience make it a top choice for engineers in a diverse array of industries.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3830 $57.4500
315+ $0.3587 $112.9905
485+ $0.3466 $168.1010
695+ $0.3224 $224.0680
905+ $0.3104 $280.9120
1,130+ $0.2981 $336.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,770 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention