EN
  • EN
  • DE

STSPIN250

Part No STSPIN250
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 0V-5V 16VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series STSPIN2
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface PWM
Technology Power MOSFET
Applications General Purpose
Current - Output 2.6A
Voltage - Supply 0V ~ 5V
Voltage - Load 1.8V ~ 10V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Base Product Number STSPIN250
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 734784-STSPIN250
Ultra Librarian 3D Model Ultra Librarian STSPIN250 CAD Model

Description

Introducing the STSPIN250 Low-Voltage Brushed DC Motor Driver

The STSPIN250 from STMicroelectronics is a cutting-edge, single brushed DC motor driver that is perfect for applications where space and power efficiency are paramount. This compact, integrated device is designed to operate at low voltage ranges, making it ideal for battery-powered applications, portable devices, and IoT projects.

Key Features

  • Operating Voltage: The STSPIN250 boasts an impressive operating voltage range from 1.8V to 10V, ensuring compatibility with a variety of low-voltage circuits and battery technologies.
  • Output Current: It can deliver up to 2.6A of peak current and 1.3A of continuous current, providing ample power for a wide range of small to medium-sized DC motors.
  • Ultra-Low Standby Current: A standout feature of the STSPIN250 is its ultra-low standby current of less than 80nA, which is crucial for power-sensitive applications.
  • Advanced Protection Features: The device includes overcurrent protection, short-circuit protection, under-voltage lockout, and thermal shutdown features, ensuring the safety and longevity of your motor applications.
  • Control Flexibility: With both PWM and analog voltage control options, the STSPIN250 provides flexibility in the control scheme, allowing for easy integration into various designs.

Compact Design and Energy Efficiency

The STSPIN250's small QFN package (3x3 mm) is designed to fit in the most size-constrained applications without compromising performance. Its low RDS(on) of only 500 mΩ typ. at 25°C minimizes power losses, thus enhancing energy efficiency, a critical aspect in battery-operated devices.

Applications

The versatility of the STSPIN250 makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable medical devices
  • Wearable technology
  • Robotics
  • Small appliances
  • IoT devices

In conclusion, the STSPIN250 motor driver from STMicroelectronics is a powerful solution for designers looking to drive low-voltage brushed DC motors with high efficiency, robust protection, and minimal footprint. Whether for consumer electronics, healthcare, or industrial applications, the STSPIN250 stands ready to spin your innovations into reality.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8494 $64.7290
80+ $1.5176 $121.4080
120+ $1.4701 $176.4120
165+ $1.4227 $234.7455
210+ $1.3753 $288.8130
285+ $1.2330 $351.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess