Products specifications Report Issue?

Category Sensors, Transducers>Amplifiers
Mfr DATAFORTH
Series SCM5B
Package Bag
Amplifier Type General Purpose
Voltage - Supply 4.75V ~ 5.25V
Output Type Analog
Current - Supply 30 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9060
Other Names 2382-SCM5B41-07D
Standard Package 1
Win Source Part Number 1227539-SCM5B41-07D
Ultra Librarian 3D Model Ultra Librarian SCM5B41-07D CAD Model

Description

The SCM5B41-07D is an analog amplifier that is mounted using surface mount technology manufactured by DATAFORTH.

  • Current Supply: 30mA
  • Voltage Supply: 4.75V to 5.25V
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8537.10.9060
  • Packaging: Bag
  • Standard Package: 1

You May Also Be Interested in

Omron
QUAD AUTOTUNE NPN RMT TCH
Need more? Email Us
ECAD model for E3X-NM11
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B39-01-TT
DATAFORTH
ANALOG V-INPUT MODULE WIDE BW / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for SCM5B41-07D
Analog Devices Inc.
Analog Output Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B34-02-CY
TE Connectivity
MODULE LVDT CONDITIONING DINRAIL
Need more? Email Us
ECAD model for 02291333-000
Omron
SENSOR COMM MODULE NPN OUT
Need more? Email Us
ECAD model for E3NX-FAH0
Omron
AMP ATC LASER PNP-OUTPUT W/CONN
Need more? Email Us
ECAD model for E3C-LDA8AT
Omron
AMP AC 4-20MA FOR E2CA-X2A/-5M
Need more? Email Us
ECAD model for E2CA-AN4D
Honeywell Sensing and Productivity Solutions T&M
AMPLIFIER 20 MA OUT 32V INPUT
Need more? Email Us
ECAD model for 060-6827-03

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention