EN
  • EN
  • DE

STS9P2UH7

Part No STS9P2UH7
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Very low capacitance and gate charge | MOSFET P-CH 20V 9A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 9A
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Maximum) at Id, Vgs 22.5mOhm at 4.5A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 4.5V
Gate Source Voltage (Maximum) ±8V
Input Capacitance (Ciss) (Maximum) at Vds 2390pF at 16V
Power Dissipation (Maximum) 2.7W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262057-STS9P2UH7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STS9P2UH7 CAD Model

Description

The STS9P2UH7 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This product is part of STMicroelectronics' STripFET series, which is renowned for its high performance in power switching applications.

Key Features

  • Low On-Resistance: The STS9P2UH7 boasts a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can operate at high frequencies, making it suitable for modern high-speed switching applications.
  • Enhanced Thermal Performance: The device is designed with an advanced package that ensures superior thermal performance, allowing for stable operation even under high power and temperature conditions.
  • Voltage Rating: This MOSFET is capable of handling high voltages, making it an ideal choice for a wide range of applications that require robust voltage endurance.
  • Energy Efficiency: Optimized for energy-saving performance, the STS9P2UH7 helps in reducing power consumption in various electronic systems, contributing to greener solutions.

Applications

The STS9P2UH7 is versatile and can be used in numerous applications including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • LED Lighting
  • Automotive Applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STS9P2UH7 is no exception, as it is built to meet the highest standards of reliability and performance. It is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and automotive-grade applications.

For designers and engineers looking for a robust, efficient, and reliable power MOSFET solution, the STS9P2UH7 from STMicroelectronics stands out as an excellent choice that combines performance with long-term reliability.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0309
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6229 $59.1755
230+ $0.5112 $117.5760
350+ $0.4952 $173.3200
485+ $0.4792 $232.4120
625+ $0.4633 $289.5625
835+ $0.4153 $346.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess