Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.95V, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 15V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 2.5W (Tc)
Maximum Rds On at Id,Vgs 40 mOhm @ 3A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 031544-STS6NF20V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STS6NF20V
Introduction Date August 23, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STS6NF20V CAD Model

Description

STS6NF20V - STMicroelectronics N-Channel MOSFET

The STS6NF20V is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to deliver efficient power management and conversion in a compact package, making it ideal for a wide range of applications.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, ensuring that it can be driven by low-voltage logic signals, making it suitable for use in low-voltage applications.
  • High Switching Speed: With its fast switching capabilities, the STS6NF20V is capable of operating at high frequencies, which is beneficial for applications requiring efficient power switching.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET features a low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: It can handle continuous drain currents, making it robust for handling high-power applications.
  • Enhanced Durability: The MOSFET is designed with ruggedized device technology, providing enhanced reliability and a longer operational lifespan.

Applications

The versatility of the STS6NF20V allows it to be used in a variety of applications, including but not limited to:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Applications
  • Switching Regulators
  • Power Management Solutions

Package and Quality

The STS6NF20V comes in a surface-mount package, which is designed for optimized board space efficiency. STMicroelectronics ensures that each device meets rigorous quality standards, providing designers with a reliable component for their electronic designs.

Conclusion

With its combination of low power consumption, high efficiency, and robust performance, the STS6NF20V N-Channel MOSFET from STMicroelectronics is an excellent choice for designers looking to improve power management in their next project.

You May Also Be Interested in

Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT23S170-13SR3
STMicroelectronics
RF MOSFET LDMOS 12.5V PWRSO-10RF
Need more? Email Us
ECAD model for PD55025TR-E
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO272-4
Need more? Email Us
ECAD model for MRF6V4300NBR5
M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6
NXP / Nexperia
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP11KGSR5
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5229 $52.2900
235+ $0.4290 $100.8150
365+ $0.4156 $151.6940
500+ $0.4022 $201.1000
645+ $0.3888 $250.7760
865+ $0.3486 $301.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,883 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention