EN
  • EN
  • DE

DC053A-A

Part No DC053A-A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LT1372CS8 / LT1372, LT1377 DC to DC Converter and Switching Regulator Chip Demonstration circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 250mA
Voltage - Input 2.7 V ~ 11 V
Regulator Topology Boost
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1372
Win Source Part Number 780411-DC053A-A
Popularity Medium
Supply and Demand Status Limited
Introduction Date March 09, 1998
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC053A-A CAD Model

Description

Linear Technology's DC053A-A - A High-Efficiency Power Solution

Linear Technology's DC053A-A is a cutting-edge power management module designed to cater to the demanding needs of modern electronic devices. This high-efficiency, easy-to-use power solution is perfect for a wide range of applications, including telecommunications, computing, and industrial systems. The DC053A-A stands out for its compact size, robust performance, and exceptional reliability.

Key Features

  • High Efficiency: The DC053A-A is engineered to maximize power conversion efficiency, thereby reducing energy loss and heat generation.
  • Adjustable Output Voltage: Users can tailor the output voltage to suit their specific requirements, ensuring compatibility with a variety of circuits and applications.
  • Thermal Protection: The module includes built-in thermal protection features to safeguard against overheating, enhancing the longevity and safety of both the module and the end application.
  • Low Noise Operation: Designed with noise-sensitive applications in mind, the DC053A-A minimizes electromagnetic interference, providing a stable and quiet power supply.
  • Flexible Input Voltage Range: The DC053A-A supports a broad input voltage range, making it versatile for use in different power environments and systems.

Applications

The versatility of the DC053A-A allows it to be used across various domains. It's an ideal choice for powering sensitive electronic equipment where stable and reliable power is crucial. Applications include, but are not limited to, data communication equipment, portable devices, network infrastructure, and complex industrial machines.

Why Choose DC053A-A?

Linear Technology's commitment to quality and performance is evident in the DC053A-A module. With its high efficiency, adjustable output, and comprehensive protection features, it stands as a top-tier power management solution. Whether for development or integration into existing systems, the DC053A-A is engineered to meet the stringent requirements of today's electronic devices, ensuring optimal performance and power delivery.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess