EN
  • EN
  • DE

STR736FV1T7

Part No STR736FV1T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI 32-BIT MCU WITH FLASH, 3x CAN, 4 UARTs, 20 TIMERS, ADC, 12 COMM. INTERFACES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR7
Packaging Tray
Core Processor ARM7
Core Size 32-Bit
Speed 36MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Win Source Part Number 1261969-STR736FV1T7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STR736FV1
Introduction Date November 15, 2001
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STR736FV1T7 CAD Model

Description

Overview of STR736FV1T7 Microcontroller

The STR736FV1T7 is a robust and versatile 32-bit microcontroller from STMicroelectronics, designed to cater to a broad range of applications, particularly in the automotive and industrial sectors. This high-performance MCU is based on the ARM7TDMI® processor core, integrating a rich set of features and peripherals that make it an ideal choice for complex control systems.

Key Features

  • Core: ARM7TDMI 32-bit RISC processor operating at a frequency of up to 66 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: Equipped with 256 KB of high-speed Flash memory and 16 KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: Offers a variety of communication interfaces, including USB 2.0 Full Speed, CAN, and multiple UARTs, I2C, and SPI interfaces, facilitating easy integration into different system architectures.
  • Timers and Counters: Features multiple 16-bit timers, watchdog timers, and a real-time clock, which are crucial for time-sensitive operations and system management.
  • Analog to Digital Converter (ADC): Comes with a 10-bit ADC with up to 16 channels, enabling the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Power Management: Includes a power-saving mode and a wide operating voltage range, making it suitable for battery-powered and energy-efficient applications.
  • Debugging and Programming: Supports JTAG and SWD interfaces for debugging, in-system programming, and emulation, facilitating development and troubleshooting.

Applications

The STR736FV1T7 is engineered to address the needs of complex applications where reliability and performance are paramount. Its rich set of peripherals and high-speed processing capabilities make it particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Motor control applications
  • Robotics
  • Embedded control systems

With its robust design and comprehensive feature set, the STR736FV1T7 microcontroller from STMicroelectronics provides a scalable and powerful solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,557 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess