EN
  • EN
  • DE

STS1NC60

Part No STS1NC60
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 600V - 12ohm - 0.3A - SO-8 PowerMESH™II MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261997-STS1NC60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS1NC60 CAD Model

Description

Product Overview: STS1NC60 from STMicroelectronics

The STS1NC60 is a high-performance N-channel Power MOSFET developed by the renowned semiconductor company STMicroelectronics. This device is designed to deliver efficient power management and conversion in a wide range of electronic applications. Its advanced engineering and robust construction make it an ideal choice for designers looking to improve system reliability and energy efficiency.

Key Features

  • Low On-Resistance: The STS1NC60 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) rating of 600V, this MOSFET can handle high voltages, making it suitable for applications requiring high voltage operations such as power supplies and lighting systems.
  • Fast Switching Speed: The device offers fast switching performance, which is critical for reducing switching losses and improving the performance of power converters and inverters.
  • Low Gate Charge: The low gate charge (Q<sub>g) characteristic of the STS1NC60 enables efficient switching at high frequencies, which is beneficial for applications such as switch-mode power supplies (SMPS) and DC-DC converters.
  • Improved dv/dt Capability: The MOSFET is designed to withstand high dv/dt rates, ensuring reliability and stability in fast-switching environments.

Applications

The STS1NC60 is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting solutions

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability, and the STS1NC60 is no exception. It is built to meet the highest standards of performance and durability, ensuring long-term operation even in demanding conditions. The device is also compliant with RoHS and Halogen-Free, reflecting STMicroelectronics' dedication to environmental sustainability.

In summary, the STS1NC60 from STMicroelectronics is a powerful and reliable component that offers efficiency, speed, and high-voltage operation, making it an excellent choice for modern electronic designs that require top-notch power management capabilities.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess