EN
  • EN
  • DE

STRADA262R

Part No STRADA262R
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839134-STRADA262R
Ultra Librarian 3D Model Ultra Librarian STRADA262R CAD Model

Description

STRADA262R - Automotive-Grade Dual LED Headlamp Driver by STMicroelectronics

The STRADA262R from STMicroelectronics is a state-of-the-art, automotive-grade LED driver specifically designed to power and control dual LED headlamps with precision and efficiency. This advanced component is an ideal solution for automotive lighting systems, providing enhanced visibility and safety on the road.

Key Features:

  • High Integration: The STRADA262R integrates two independent LED drivers in one compact package, reducing the number of external components required and simplifying the design of headlamp systems.
  • Advanced Thermal Management: With an emphasis on reliability, the device includes features for thermal protection, ensuring stable operation even under varying environmental conditions.
  • Flexibility: The driver supports a wide input voltage range, accommodating the electrical system variations commonly found in automotive applications.
  • Dimming Capabilities: It offers smooth and precise dimming control, which is essential for adapting the brightness of headlamps to different driving conditions.
  • Diagnostic Functions: Built-in diagnostic features enable the detection of LED string failures, open-circuit, and short-circuit conditions, contributing to the safety and maintenance of the vehicle's lighting system.

Applications:

The STRADA262R is specifically designed for automotive exterior lighting applications, including:

  • LED headlamps
  • Daytime running lights (DRL)
  • Fog lights
  • Turn signals

Quality and Compliance:

As an automotive-grade product, the STRADA262R meets stringent quality standards and is compliant with automotive reliability norms. It is designed to withstand the harsh conditions of the automotive environment, ensuring longevity and consistent performance.

Conclusion:

With its robust design, advanced features, and compliance with automotive standards, the STRADA262R from STMicroelectronics is an excellent choice for manufacturers looking to enhance the performance and reliability of their automotive LED lighting systems. Its dual-channel configuration, combined with extensive protection and diagnostic features, ensures that this LED driver will continue to be a preferred choice for cutting-edge automotive lighting solutions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,645 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess