EN
  • EN
  • DE

STR910FAW32X6

Part No STR910FAW32X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 128LQFP / MCU 16-bit/32-bit ARM966E-S RISC 256KB Flash 1.8V/3.3V 128-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 054387-STR910FAW32X6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 90
Family Name STR910FA
Introduction Date May 09, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STR910FAW32X6 CAD Model

Description

The STR910FAW32X6 is a high-performance microcontroller unit (MCU) from the reputable STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is based on the ARM926EJ-S processor core, which operates at up to 96 MHz, delivering the computational power necessary for complex tasks in industrial, consumer, and general-purpose applications.

Key Features

  • Core: ARM926EJ-S 32-bit RISC CPU operating at up to 96 MHz.
  • Memory: 32 KB of SRAM and 256 KB of high-speed Flash memory, providing ample space for code and data storage.
  • Connectivity: Equipped with multiple communication interfaces including USB 2.0 Full Speed, CAN, UARTs, SPI, and I2C, enabling versatile connectivity options for peripheral devices.
  • Timers and Counters: Features a range of timers, including PWM timers and watchdog timers, to facilitate precise timing and scheduling tasks.
  • Analog Features: Comes with an integrated 10-bit ADC with up to 16 channels, allowing for accurate analog signal measurement and conversion.
  • Operating Voltage: Supports an operating voltage range from 3.0 V to 3.6 V, making it suitable for a variety of power environments.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Available in a LQFP144 package, providing a compact footprint for space-constrained applications.

Applications

The STR910FAW32X6 MCU is ideal for applications that require high-speed processing, reliable operation, and multiple connectivity options. It is commonly used in:

  • Industrial control systems
  • Medical devices
  • Security systems
  • Networking equipment
  • Point-of-sale terminals

With its robust feature set and powerful ARM core, the STR910FAW32X6 from STMicroelectronics is a versatile choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4548 $57.8192
10+ $11.8607 $118.6070
16+ $11.4899 $183.8384
21+ $11.1192 $233.5032
27+ $10.7484 $290.2068
36+ $9.6373 $346.9428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess