Products specifications Report Issue?

Categories Capacitors
Manufacturer Rubycon
Series USC
Packaging Bulk
Capacitance 3300μF
Tolerance ±20%
Voltage Rating 100V
Lifetime @ Temp. 3000 Hrs @ 85°C
Operating Temperature Range -40°C ~ 85°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 4.06A @ 120Hz
Ripple Current - High Frequency 4.669A @ 10kHz
Lead Spacing 0.394" (10.00mm)
Dimension 0.984" Dia (25.00mm)
Height - Seated (Maximum) 2.047" (52.00mm)
Mounting Style Through Hole
Package Radial, Can - Snap-In
Win Source Part Number 770933-100USC3300MEFCSN25X50
Popularity Medium
Supply and Demand Status Limited
Family Name USC
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 100USC3300MEFCSN25X50 CAD Model

Description

The Rubycon USC series capacitor is a radial, can - snap-in type capacitor with a capacitance of 3300μF and a voltage rating of 100V.

  • Capacitance: 3300μF
  • Voltage Rating: 100V
  • Tolerance: ±20%
  • Lead Spacing: 0.394" (10.00mm)
  • Ripple Current @ 120Hz (Low Frequency): 4.06A
  • Ripple Current @ 10kHz (High Frequency): 4.669A
  • Lifetime: 3000 Hrs @ 85°C
  • Polarization: Polarized
  • Applications: General
  • Dimensions: 0.984" Dia (25.00mm)
  • Height - Seated (Maximum): 2.047" (52.00mm)
  • Category: Capacitors
  • Family: USC

You May Also Be Interested in

Nichicon
CAP ALUM 47UF 20% 16V SMD / Cap Aluminum Lytic 47uF 16V 20% (8 X 5.4mm) SMD 75mA 1000h 85°C T/R
Lowest to $0.1837
ECAD model for UWP1C470MCL1GB
Rubycon
CAP ALUM 1200UF 20% 6.3V RADIAL / Cap Aluminum Lytic 1200uF 6.3V 20% (10 X 12.5mm) Radial 5mm 1330mA 9000h 105°C Bulk
Need more? Email Us
ECAD model for 6.3ZLJ1200M10X12.5
Nichicon
CAP ALUM 220UF 20% 16V SMD
Lowest to $0.1509
ECAD model for UUD1C221MCL1GS
Panasonic
Aluminum Electrolytic Capacitor/TG
Need more? Email Us
ECAD model for EEVTG1J101UP
Nichicon
CAP ALUM 1000UF 20% 35V RADIAL
Need more? Email Us
ECAD model for UHE1V102MHD1TO
Nichicon
CAP ALUM 180UF 20% 250V RADIAL
Lowest to $2.5339
ECAD model for UCY2E181MHD
Nichicon
CAP ALUM 470UF 20% 200V RADIAL / Cap Aluminum Lytic 470uF 200V 20% (18 X 40mm) Radial 7.5mm 1270mA 2000h 105°C Bulk
Need more? Email Us
ECAD model for UPZ2D471MHD
Nichicon
CAP ALUM 220UF 20% 50V RADIAL / Cap Aluminum Lytic 220uF 50V 20% (12.5 X 15mm) Radial 5mm 670mA 5000h 105°C Bulk
Lowest to $0.3840
ECAD model for UPM1H221MHD6
Rubycon
CAP ALUM 470UF 20% 63V RADIAL / Cap Aluminum Lytic 470uF 63V 20% (8 X 60mm) Radial 3.5mm 1540mA 10000h 105°C Bulk
Need more? Email Us
ECAD model for 63TXW470MEFC8X60

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention