EN
  • EN
  • DE

STR712FR2

Part No STR712FR2
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ARM7TDMI™ 32-bit MCU with Flash, USB, CAN 5 timers, ADC, 10 communications interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261963-STR712FR2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR712FR2 CAD Model

Description

STMicroelectronics STR712FR2 Microcontroller

The STR712FR2 is a robust ARM7TDMI-S™ based microcontroller from STMicroelectronics, designed to deliver high-performance and versatile connectivity for a wide range of embedded applications. This microcontroller is part of the STR7 family that combines the high-performance 32-bit ARM7TDMI-S RISC processor with a rich set of peripherals and ST's SuperFlash memory technology, making it an ideal choice for industrial control, medical equipment, and complex embedded systems.

With a maximum operating frequency of up to 66 MHz, the STR712FR2 provides a balanced compromise between computing power and power consumption. The device features 256KB of high-density SuperFlash memory, which offers excellent endurance and retention, combined with 64KB of RAM for efficient data handling and processing.

The microcontroller's peripheral set includes a variety of features to support complex tasks and connectivity. It comes with multiple 16-bit timers, a PWM timer, and a 10-bit ADC with up to 16 channels, enabling precise control and data acquisition. The STR712FR2 also boasts advanced connectivity options, including USB 2.0 Full Speed interface, CAN 2.0B Active interface, and up to three UARTs for serial communication, making it well-suited for interfacing with other devices and systems.

Security and system integrity are addressed with an embedded real-time clock, watchdog timer, and a nested vectored interrupt controller for faster response to interrupts. The device also includes a memory protection unit to enhance the reliability of the system it controls.

For development and debugging, the STR712FR2 supports both JTAG and SWD interfaces, facilitating easier programming and in-system debugging. Additionally, the microcontroller is available in a range of packages, including LQFP64 and TQFP64, providing flexibility for various board layouts and space constraints.

The STR712FR2 from STMicroelectronics represents a powerful, feature-packed solution for developers seeking a microcontroller that offers a combination of performance, memory, and peripheral integration to meet the demands of sophisticated embedded systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.0817 $89.0817
2+ $73.0930 $146.1860
3+ $70.8084 $212.4252
4+ $68.5250 $274.1000
5+ $66.2404 $331.2020
6+ $59.3878 $356.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess