Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260323-ST485ERCN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian ST485ERCN CAD Model

Description

Introducing the ST485ERCN from STMicroelectronics

The ST485ERCN is a remarkable low-power transceiver for RS-485 and RS-422 communications, brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to provide bidirectional data communications on multipoint bus transmission lines and is ideal for applications where efficient data transmission is crucial.

Constructed with the needs of industrial applications in mind, the ST485ERCN is capable of operating over a wide temperature range and can handle up to 256 transceivers on the bus. With its controlled driver slew rates, the ST485ERCN is engineered to reduce electromagnetic interference (EMI) and to provide a robust solution for transmitting data over long distances and in electrically noisy environments.

Key Features

  • Low Quiescent Current: The device boasts an impressively low current consumption, which is ideal for energy-sensitive applications.
  • Wide Supply Voltage Range: With a supply voltage range of 5V, the ST485ERCN is versatile and can be adapted to a variety of systems.
  • High Data Rate Capability: It supports data rates up to 2.5 Mbps, making it suitable for high-speed data communication requirements.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device is protected from overheating, enhancing its reliability and lifespan.
  • Driver Differential Outputs: The transceiver features differential outputs that meet the RS-485 and RS-422 standards for balanced communication.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Data Acquisition

The ST485ERCN transceiver is housed in a narrow 8-pin plastic SO package, making it compact and suitable for space-constrained applications. Its pinout is designed for simple PCB routing, further simplifying design and implementation.

By choosing the ST485ERCN for your communication needs, you are selecting a product that offers the perfect blend of performance, power efficiency, and reliability. Whether for industrial networks, building automation, or complex data systems, the ST485ERCN from STMicroelectronics stands as a robust solution that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
LinCMOSE MICROPOWER QUAD COMPARATORS
Need more? Email Us
ECAD model for TLC339IN
Renesas Electronics America
Low Noise, Low Power, Low Cost | IC DGTL POT 10KOHM 16TAP 8MSOP
Need more? Email Us
ECAD model for X9116WM8Z-2.7
Texas Instruments
Single 2-Input NAND Gate With Open-Drain Output
Need more? Email Us
ECAD model for SN74LVC1G38DBVRE4
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
Texas Instruments
2.7 V TO 5.5 V LOW POWER 8-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Need more? Email Us
ECAD model for TLV5623IDGKRG4
Texas Instruments
Advanced LinCMOSE LOW-NOISE CHOPPER-STABILIZED OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for TLC2654ACP
STMicroelectronics
QUAD CHANNEL HIGH SIDE DRIVER | IC DVR QUAD HIGH SIDE POWERSO10
Need more? Email Us
ECAD model for VNQ690SP-E
Vitesse
OC-48 (FEC) 16:1 SONET/SDH MUX with Clock Generator
Need more? Email Us
ECAD model for vsc8169QR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention