EN
  • EN
  • DE

STR711FR2T6ST

Part No STR711FR2T6ST
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194754-STR711FR2T6ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR711FR2T6ST CAD Model

Description

The STR711FR2T6ST is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications where performance, power efficiency, and reliability are paramount. This MCU is part of the STR7 family, which is known for its high-performance ARM7TDMI® 32-bit RISC core, making it an ideal choice for embedded system developers who require a capable processor for their complex designs.

Key Features

  • Core: ARM7TDMI® 32-bit RISC CPU core with a maximum operating frequency of up to 66 MHz, delivering a perfect balance between processing power and energy efficiency.
  • Memory: Comes with 256 KB of high-speed Flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Peripherals: Equipped with a rich set of peripherals, including USB 2.0 full-speed interface, CAN interface, multiple timers, and up to 16 communication interfaces such as UART, SPI, and I²C.
  • ADC: Features an onboard 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Debugging: Embedded ICE (In-Circuit Emulator) and JTAG interfaces simplify the debugging and development process.
  • Power Management: Offers several power-saving modes, including Idle and Power-down modes, to optimize power consumption based on the application's requirements.

Applications

The STR711FR2T6ST MCU is suitable for a diverse range of applications, which include:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Networking equipment
  • Point-of-sale terminals
  • Complex embedded systems

With its powerful ARM7 core, extensive memory options, and comprehensive set of peripherals, the STR711FR2T6ST from STMicroelectronics is engineered to meet the demanding needs of advanced embedded applications. Its ability to operate across a wide temperature range and robust design ensures reliable operation in even the most challenging environments.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7833 $79.5666
4+ $37.2166 $148.8664
5+ $35.9334 $179.6670
7+ $33.3667 $233.5669
9+ $32.0834 $288.7506
12+ $30.8001 $369.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess