EN
  • EN
  • DE

SKY77589-11

Part No SKY77589-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Misc ICs and Modules
Description IC / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
Base Product Number SKY77589
Standard Package 1 pcs
Win Source Part Number 741756-SKY77589-11
Ultra Librarian 3D Model Ultra Librarian SKY77589-11 CAD Model

Description

The SKY77589-11 is a highly integrated multi-band multi-mode (MB-MIMO) Front-End Module (FEM) designed by Skyworks Solutions Inc. It supports 2G/3G/4G LTE and is intended for use in mobile devices such as smartphones and tablets. This FEM integrates several key components required for transmit and receive functionality, including power amplifiers, filters, duplexers, and switches, into a single compact module.

Applications:

  • Smartphones: Providing RF front-end functionality for cellular communication.
  • Tablets: Enabling cellular connectivity in tablet devices.
  • Mobile Hotspots: Supporting cellular communication in portable hotspots.
  • Data Cards: Used in USB data cards for wireless internet access.
  • IoT Devices: Enabling cellular connectivity in various IoT devices.

Features:

  • Multi-Band Support: Supports multiple frequency bands for global cellular connectivity.
  • Multi-Mode Operation: Compatible with 2G, 3G, and 4G LTE standards.
  • Integrated Power Amplifiers: Includes power amplifiers for efficient signal transmission.
  • Integrated Filters: Incorporates filters for noise reduction and signal selectivity.
  • Integrated Duplexers: Contains duplexers for simultaneous transmit and receive operation.
  • Integrated Switches: Features switches for band selection and mode switching.
  • Compact Size: Designed for space-constrained mobile devices.

Benefits:

  • Simplified Design: Reduces the complexity of RF front-end design.
  • Improved Performance: Enhances signal quality and data rates.
  • Reduced Board Space: Compact integration saves valuable PCB space.
  • Lower BOM Cost: Integration reduces the number of external components required.
  • Global Compatibility: Supports multiple frequency bands for worldwide use.

Additional Details:

The SKY77589-11 typically utilizes a surface-mount package for easy assembly. It requires careful impedance matching to the antenna and transceiver for optimal performance. The datasheet provides detailed information on the device's electrical characteristics, performance parameters, and application circuit examples. Proper thermal management is important to ensure reliable operation. The operating temperature range is typically from -30°C to +85°C. Consult the Skyworks Solutions Inc. datasheet for complete and accurate specifications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess