Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Series Parascan™
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 3GHz
RF Type GSM, LTE, W-CDMA
Mounting SMD (SMT)
Package / Case 6-VFDFN
Supplier Device Package 6-UQFN (1.6x1.2)
Base Product Number STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.30.0090
Other Names -497-15515-6,497-15515-2,-497-15515-1,497-15515-1,-497-15515-2,497-15515-6
Standard Package 3,000
Win Source Part Number 1151876-STPTIC-47F1M6
Ultra Librarian 3D Model Ultra Librarian STPTIC-47F1M6 CAD Model

Description

The STPTIC-47F1M6 is a state-of-the-art integrated circuit (IC) from STMicroelectronics, designed to meet the rigorous demands of modern electronics. This IC is part of a family of products that are renowned for their reliability, performance, and versatility. It is particularly suitable for applications that require precise power management and control, making it a preferred choice for designers and engineers in various industries.

Key Features

  • High Precision: The STPTIC-47F1M6 offers exceptional accuracy in power delivery, ensuring that connected devices operate at optimal levels without the risk of damage due to power fluctuations.
  • Efficiency: Designed with energy efficiency in mind, this IC minimizes power loss during operation, contributing to the overall energy savings of the end product.
  • Robust Design: Built to withstand harsh conditions, the STPTIC-47F1M6 is reliable in a wide range of temperatures and environments, making it suitable for industrial and outdoor applications.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising performance, offering flexibility in PCB layout and design.
  • Integration: The IC integrates seamlessly with other components from STMicroelectronics and beyond, providing a cohesive and efficient system design.

Applications

The versatility of the STPTIC-47F1M6 makes it ideal for a broad spectrum of applications, including but not limited to:

  • Power supply modules
  • Portable and wearable devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

For detailed technical specifications, please refer to the official datasheet provided by STMicroelectronics. The datasheet includes comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration and use of the STPTIC-47F1M6 in your projects.

In conclusion, the STPTIC-47F1M6 from STMicroelectronics is a top-tier IC that offers a blend of precision, efficiency, and durability, making it an excellent choice for designers looking to create robust and energy-efficient electronic products.

You May Also Be Interested in

Analog Devices Inc.
SMT GaAs HBT MMIC x4 ACTIVE FREQUENCY MULTIPLIER, 11.4 - 13.2 GHz OUTPUT | IC MULTIPLIER ACTIVE X4 24-QFN
Lowest to $120.2000
ECAD model for HMC695LP4E
Texas Instruments
PLLatinum™ Frequency Synthesizer System with Integrated VCO | IC FREQ SYNTH W/INT VCO 28WQFN
Lowest to $4.3313
ECAD model for LMX2502LQ1635
Analog Devices Inc.
IC DIVIDER X4 PRESCALER 16-QFN / RF IC Divide-by-4 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $52.8300
ECAD model for HMC493LP3ETR
Analog Devices Inc.
SMT GaAs HBT MMIC DIVIDE-BY-8, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Lowest to $12.3956
ECAD model for HMC434E
Linear Technology
16-Bit IF/Baseband Receiver Subsystem
Lowest to $159.1579
ECAD model for LTM9001CV-BA
SiGe Semiconductor, Inc.
Dual Band 802.11a/b/g/n Wireless LAN Front End Preliminary Information
Lowest to $0.9871
ECAD model for SE2547A
Zetex Semiconductors
DUAL TONE and POLARITY SWITCH LNB MULTIPLEX CONTROLLER
Need more? Email Us
ECAD model for ZLNB2001Q16
M/A-Com Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE / RF IC LNA, Switch General Purpose 1GHz ~ 6GHz 35dB LNA Gain 20-QFN (6x6)
Lowest to $20.2916
ECAD model for MAMF-011119-TR3000
Analog Devices Inc.
IC MULTI X3 PASSIVE DIE / RF IC Frequency Multiplier Radar 23.3GHz ~ 30GHz Die
Need more? Email Us
ECAD model for HMC-XTB110

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.2018 $65.5850
785+ $0.1655 $129.9175
1,210+ $0.1604 $194.0840
1,670+ $0.1552 $259.1840
2,160+ $0.1501 $324.2160
2,885+ $0.1345 $388.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,989 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention