Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 8 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 80 µA @ 650 V
Capacitance @ Vr, F 414pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names STPSC8H065GTR,497-13457-6,497-13457-1,-497-13457-6,497-13457-2,-497-13457-2,-497-13457-1
Standard Package 1,000
Win Source Part Number 1097248-STPSC8H065G-TR
Ultra Librarian 3D Model Ultra Librarian STPSC8H065G-TR CAD Model

Description

STPSC8H065G-TR - Silicon Carbide Power Schottky Diode

The STPSC8H065G-TR is a cutting-edge Silicon Carbide Power Schottky Diode designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This diode is part of ST's SiC diode family that leverages the robustness and efficiency of Silicon Carbide, making it ideal for high-performance applications that require superior power density, higher efficiency, and improved thermal performance.

Key Features

  • High Junction Temperature Capability: The STPSC8H065G-TR is capable of operating at high junction temperatures, which enables designs with higher density and reliability.
  • Low Forward Voltage Drop (Vf): The low Vf of this diode leads to reduced power losses and increased efficiency, particularly in applications with high switching frequencies.
  • No Reverse Recovery Charge: With zero reverse recovery charge, the diode minimizes switching losses and reduces stress on the switching element, enhancing the overall system longevity.
  • High Surge Current Capability: The device can handle high surge currents, making it robust against unexpected current spikes and enhancing the product's reliability.

Applications

The STPSC8H065G-TR is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations

Product Specifications

The STPSC8H065G-TR is available in a surface-mount DPAK (TO-252) package, ensuring compatibility with automated assembly processes and providing a compact footprint for space-constrained applications. With a repetitive peak reverse voltage (VRRM) of 650V and an average forward current (IF(AV)) of 8A, this diode is designed to handle the demanding requirements of modern power electronic circuits.

Environmental and Quality Standards

STMicroelectronics is committed to environmental responsibility and ensures that the STPSC8H065G-TR complies with RoHS directives and is free from harmful substances. Additionally, the product meets high-quality standards, with rigorous testing to ensure performance and reliability across various conditions.

Whether for industrial power supplies, renewable energy systems, or automotive applications, the STPSC8H065G-TR from STMicroelectronics represents a robust and efficient solution for your power management and conversion needs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Lowest to $4.4319
ECAD model for APT15D100KG
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3JBF
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3DBF
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6199 $52.3980
47+ $2.1497 $101.0359
73+ $2.0825 $152.0225
100+ $2.0153 $201.5300
129+ $1.9481 $251.3049
172+ $1.7466 $300.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention