Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Count Rate 17 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14060
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634932-MC14060BDR2
Ultra Librarian 3D Model Ultra Librarian MC14060BDR2 CAD Model

Description

ON Semiconductor MC14060BDR2 Integrated Circuit

The ON Semiconductor MC14060BDR2 is a high-performance, low-power CMOS counter consisting of a 14-stage binary counter, an oscillator that is configurable for use with an external capacitor and two resistors, and an output control that allows for either a single output or the Q6 to Q13 outputs. This versatile IC is designed to offer a wide array of counting and timing applications in a diverse range of electronic devices.

Key Features

  • Wide Operating Voltage: The MC14060BDR2 operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard digital circuits.
  • Low Power Consumption: This IC is made using CMOS technology, which ensures low power consumption and reduces the overall power requirements of the system.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, making the MC14060BDR2 reliable in electrically noisy environments.
  • Configurable Oscillator: The built-in oscillator can be tailored to specific application needs by connecting an external capacitor and two resistors.
  • Multiple Output Configurations: Users can choose between a single output for the entire 14-stage counter or tap into the intermediate stages (Q6 to Q13) for various timing configurations.

Applications

  • Time Delay Generation
  • Frequency Division
  • Sequential Timing
  • Timekeeping Electronics
  • Alarm Systems
  • Instrumentation and Process Control

The MC14060BDR2 comes in a SOIC-16 package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). With its robust design and flexible features, the MC14060BDR2 from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile counter/timer component.

Whether you're developing consumer electronics, industrial timers, or sophisticated control systems, the MC14060BDR2 offers the performance and reliability expected from a leading semiconductor manufacturer like ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Lowest to $21.0274
ECAD model for MC14569BDW
Texas Instruments
IC DIVIDER BY N 4-BIT 16SOIC
Need more? Email Us
ECAD model for CD4522BMT
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ECAD model for 74HC161D-Q100J
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT40103M
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
ECAD model for 74HC393BQ-Q100X
Texas Instruments
High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Lowest to $0.1773
ECAD model for CD74HC4060PWG4

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention