EN
  • EN
  • DE

STPSC6H12B-TR1

Part No STPSC6H12B-TR1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1.2KV 6A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode Silicon Carbide Schottky 1200 V 6A Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPSC6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-14189-2, 497-14189-1, 497-14189-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898424-STPSC6H12B-TR1
Ultra Librarian 3D Model Ultra Librarian STPSC6H12B-TR1 CAD Model

Description

STPSC6H12B-TR1 - STMicroelectronics Silicon Carbide Diode

The STPSC6H12B-TR1 from STMicroelectronics is a state-of-the-art silicon carbide (SiC) Schottky diode, designed to deliver high-efficiency power conversion in a compact and robust package. This diode is a perfect choice for applications that require fast switching, low losses, and high temperature operation. Its unique features make it suitable for a wide range of applications, including power supplies, inverters, and motor drives.

Key Features

  • High Surge Current Capability: This diode can withstand high surge currents, making it reliable for applications that may experience unexpected overcurrent conditions.
  • Low Forward Voltage Drop (Vf): The low Vf reduces conduction losses and improves efficiency, which is crucial for power-sensitive applications.
  • No Reverse Recovery Charge: The absence of reverse recovery charge eliminates switching losses and reduces electromagnetic interference (EMI), leading to smoother operation and less noise in electronic circuits.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +175°C, the STPSC6H12B-TR1 can sustain high performance even under extreme conditions.
  • Robust Package: Available in a surface-mount package, it is designed for easy integration into various circuit designs and for space-saving considerations.

Applications

The versatility of the STPSC6H12B-TR1 makes it suitable for a variety of high-efficiency and high-reliability applications, including:

  • Solar inverters
  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Electric vehicle (EV) charging stations
  • High-frequency converters
  • Energy storage systems

STMicroelectronics' commitment to quality and innovation is reflected in the STPSC6H12B-TR1 diode, providing designers with a reliable and high-performance component for their power conversion needs. Whether you're developing energy-efficient power supplies or robust motor control systems, the STPSC6H12B-TR1 offers a solution that combines state-of-the-art SiC technology with practical design considerations.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6671 $58.6762
53+ $2.1884 $115.9852
82+ $2.1200 $173.8400
113+ $2.0517 $231.8421
146+ $1.9833 $289.5618
195+ $1.7782 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,795 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess