Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-220AC ins
Manufacturer STMicroelectronics
Series ECOPACK®2
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-220-2 Insulated, TO-220AC
Case / Package TO-220AC ins
Family Name STPSC20065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STPSC20065DI-ND, 497-19231
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898410-STPSC20065DI
Ultra Librarian 3D Model Ultra Librarian STPSC20065DI CAD Model

Description

STPSC20065DI Silicon Carbide Power Schottky Diode

The STPSC20065DI is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, a global semiconductor leader. This diode is specifically engineered to meet the efficiency and reliability demands of modern high-frequency power electronics, including applications such as power supplies, solar inverters, and motor drives.

Key Features

  • High Voltage Rating: The STPSC20065DI offers a blocking voltage of up to 650V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: This SiC diode features a low forward voltage drop, which translates to reduced power losses and improved system efficiency.
  • High Switching Speed: With its fast switching capabilities, the STPSC20065DI minimizes energy loss during power conversion processes and enables higher frequency operation.
  • No Reverse Recovery: The absence of reverse recovery charge in this Schottky diode allows for reduced switching noise and lower electromagnetic interference (EMI).
  • High-Temperature Operation: The device is capable of operating at high junction temperatures, offering enhanced performance stability under extreme conditions.
  • Robust Package: Enclosed in an insulated TO-220AB package, the STPSC20065DI ensures a high level of insulation and mechanical strength.

Applications

The STPSC20065DI is ideal for a wide range of power applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-efficiency DC-DC converters
  • Photovoltaic solar inverters
  • Electric Vehicle (EV) charging stations
  • Uninterruptible Power Supplies (UPS)
  • Energy storage systems

Advantages

The STPSC20065DI stands out in the market due to its superior thermal performance, efficiency, and reliability. By utilizing silicon carbide technology, it offers significant improvements over traditional silicon diodes, such as lower switching losses, higher operating temperatures, and reduced thermal management requirements. Moreover, the STPSC20065DI contributes to the development of more compact and energy-conscious power electronic systems.

For designers and engineers looking to enhance their power system designs, the STPSC20065DI from STMicroelectronics represents a cutting-edge solution that meets the growing demands for efficient and high-performance power components.

You May Also Be Interested in

Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,529 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention