Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range 0°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MIC4422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2320, MIC4422ZN-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884737-MIC4422ZN
Ultra Librarian 3D Model Ultra Librarian MIC4422ZN CAD Model

Description

Product Overview: MIC4422ZN from Microchip Technology

The MIC4422ZN is a robust and reliable gate driver IC designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This driver IC is part of Microchip's family of MOSFET drivers, which are known for their high-speed operation and ability to efficiently switch power MOSFETs and IGBTs.

Key Features

  • High Peak Output Current: With the capability to deliver up to 9A of peak output current, the MIC4422ZN can effectively drive large capacitive loads, making it ideal for high-power applications.
  • Wide Operating Voltage Range: The device operates across a broad voltage range of 4.5V to 18V, providing versatility in various circuit designs and ensuring compatibility with a wide array of power systems.
  • Fast Switching Speeds: It offers rapid rise and fall times of approximately 30ns, which minimizes power loss during switching and improves overall efficiency.
  • Low Shoot-Through Current: The MIC4422ZN features matched rise and fall times to reduce the likelihood of shoot-through current, enhancing the safety and reliability of the application.
  • Latch-Up Protection: The IC includes built-in latch-up protection to ensure stable operation even under adverse conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • High Power LED Drivers

The MIC4422ZN is packaged in a standard 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies. Its robust design ensures reliable operation even in harsh industrial environments. With its combination of high-current driving capability, fast switching speeds, and protection features, the MIC4422ZN is an excellent choice for designers looking to optimize the performance and reliability of their high-power switching applications.

You May Also Be Interested in

Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
Diodes Incorporated
Driver 3A 1-OUT High Side/Low Side Inv 8-Pin SM T/R / IC FLYBACK CONVERTER SM8
Need more? Email Us
ECAD model for ZXGD3101T8TA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.4364
ECAD model for UCC27710DR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $1.3001
ECAD model for IRS21814MTRPBF
Rohm Semiconductor
Need more? Email Us
ECAD model for BD2270HFV-GTR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.9872 $65.7184
53+ $2.4510 $129.9030
82+ $2.3744 $194.7008
113+ $2.2979 $259.6627
146+ $2.2213 $324.3098
195+ $1.9916 $388.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,130 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention