Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series CryptoAuthenticationâ„¢
Package Box
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Utilized IC / Part ATAES132A, ATECC508A, ATSHA204A
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1342650-ATCRYPTOAUTH-XPRO
Ultra Librarian 3D Model Ultra Librarian ATCRYPTOAUTH-XPRO CAD Model

Description

Microchip Technology's ATCRYPTOAUTH-XPRO: A Secure Authentication Solution

The ATCRYPTOAUTH-XPRO from Microchip Technology is an extension board that integrates with the Xplained Pro evaluation platform to offer a comprehensive secure authentication solution. Designed to deliver enhanced security features for IoT (Internet of Things) applications, this board is an excellent choice for developers looking to safeguard their systems against various security threats.

This board is equipped with the ATECC608A CryptoAuthenticationâ„¢ device, which is a high-security cryptographic module that provides a wealth of features including secure key storage, hardware-based private key generation, and cryptographic algorithm support. It supports a variety of algorithms such as SHA-256 hashing, Elliptic Curve Cryptography (ECC) capabilities, and AES (Advanced Encryption Standard) symmetrical encryption to ensure robust protection for your digital assets.

The ATCRYPTOAUTH-XPRO is designed to be plug-and-play, enabling seamless integration with the Xplained Pro microcontroller evaluation boards. This allows for rapid prototyping and development, making it an ideal tool for engineers and developers working on secure IoT applications, industrial automation, smart homes, and consumer electronics.

Furthermore, the ATCRYPTOAUTH-XPRO extension board is supported by Microchip's robust software stack, which includes libraries and example code to simplify the development process. These resources help to accelerate the implementation of secure elements in your design and reduce time-to-market for your products.

Key features of the ATCRYPTOAUTH-XPRO include:

  • ATECC608A CryptoAuthentication device for robust security
  • Support for ECC, SHA-256, and AES encryption standards
  • Seamless integration with Xplained Pro evaluation boards
  • Easy-to-use for rapid prototyping and development
  • Access to Microchip's comprehensive software libraries and examples

In conclusion, the ATCRYPTOAUTH-XPRO is a powerful tool for developers looking to integrate top-notch security features into their applications. With its advanced cryptographic capabilities and ease of use, it stands out as a reliable choice for protecting sensitive information and ensuring the integrity of digital communications.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
ECAD model for DM160219
Cirrus Logic Inc.
KIT - WM8224 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8224-S-1
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
ECAD model for TSC2008EVM-PDK
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
ECAD model for UMFT240XA-01
Texas Instruments
EVAL DEMO FIXTURE FOR TRF3761 / TRF3761 Clock Generator and Synthesizer Evaluation Board
Need more? Email Us
ECAD model for TRF3761EVM-X
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
ECAD model for IS-DEV KIT-6C
Texas Instruments
EVALUATION MODULE FOR TPS2231 / TPS2231 Evaluation Module
Need more? Email Us
ECAD model for TPS2231EVM
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention