Products specifications Report Issue?

Mounting Type Panel Mount
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 0.1 Sec ~ 1 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Screw Terminal
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1550863-7012AA
Ultra Librarian 3D Model Ultra Librarian 7012AA CAD Model

You May Also Be Interested in

Schneider Electric
RELAY TIME DELAY 30SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK42V20
TE Connectivity
RELAY TIME DELAY 300SEC 10A 240V
Need more? Email Us
ECAD model for 7022BK
Littelfuse Inc.
RELAY TIME DELAY 10SEC 10A 125V
Need more? Email Us
ECAD model for KRDI420
Schneider Electric
RELAY TIME DELAY 30MIN 10A 240V
Need more? Email Us
ECAD model for 9050JCK27V14
Schneider Electric
RELAY TIME DELAY 90SEC 10A 240V
Need more? Email Us
ECAD model for 9050JCK1F90V20
Littelfuse Inc.
RELAY TIME DELAY 100MIN CHAS MT
Need more? Email Us
ECAD model for KSDB324N
Phoenix Contact
RELAY TIME DELAY 10A 250V DIN RL
Need more? Email Us
ECAD model for 2307293
Littelfuse Inc.
RELAY TIME DELAY 1000SEC CHAS MT
Need more? Email Us
ECAD model for KSD3432A
Littelfuse Inc.
RELAY TIME DELAY 35MIN 10A 125V
Need more? Email Us
ECAD model for KRDS1135M

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention